0240-20 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
0240-20
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
2800 RPM SPEED RATING
ONE SPEED OPTION
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYLESS CHUCK TYPE
-
Milwaukee Electric Tool Corporation
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
2800 RPM SPEED RATING
ONE SPEED OPTION
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYLESS CHUCK TYPE
Suppliers
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
2800 RPM SPEED RATING
ONE SPEED OPTION
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYLESS CHUCK TYPE
- PISTOL GRIP TYPE
- 120 VAC INPUT SUPPLY RATING
- 2800 RPM SPEED RATING
- ONE SPEED OPTION
- YES REVERSIBLE
- 3/8 INCH CHUCK CAPACITY
- KEYLESS CHUCK TYPE
Supplier's Site
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
0240-20 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Rotary Hammer
Length
18 inch (457 mm)
View Details
Power
Power Tools; Electrical
Type
Inline
Features
Multiple Clutch Settings; Multiple Speed Settings
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Chuck Size
1.25 inch (31.75 mm)
RPM
250 rpm
View Details