Milwaukee Electric Tool Corporation Electric Portable Drill 0235-21

Description
120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 850 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 10-1/2 INCH INCLUDES 8 FT THREE WIRE QUIK-LOK CORD SET, SIDE HANDLE
Datasheet
Description
120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 850 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 10-1/2 INCH INCLUDES 8 FT THREE WIRE QUIK-LOK CORD SET, SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0235-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0235-21
Electric Portable Drill 0235-21
120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 850 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 10-1/2 INCH INCLUDES 8 FT THREE WIRE QUIK-LOK CORD SET, SIDE HANDLE
  • 120 VAC INPUT SUPPLY RATING
  • 5.5 AMPERE CURRENT RATING
  • 0 TO 850 RPM SPEED RATING
  • ONE SPEED OPTION
  • 1/2 INCH-20 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYLESS CHUCK TYPE
  • MAGNUM[R] BRAND
  • LENGTH 10-1/2 INCH
  • INCLUDES 8 FT THREE WIRE QUIK-LOK CORD SET, SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0235-21
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889711 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Electric Portable Drill - 5387-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.7500 inch (19.05 mm)
RPM 0.0 to 2500 rpm
View Details
DP4000 - 1/2" Drill - DP4000 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 12 inch (305 mm)
View Details
18V 1/2" (13mm) Cordless Compact Drill/Driver Kit - DC759KA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details