DEWALT Industrial Tool Co. 1" D-Handle SDS Rotary Hammer Kit D25223K

Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM Variable speed trigger allows user to instantly control speed from 0 to dialed setting Mode selector allows for usage in rotary hammer, rotary only, and chiseling applications Reversing feature helps release tool from bind up situations, and assists with removal of fasteners Integral clutch reduces sudden, high torque reactions if bit jams 360 degree side handle adjusts easily for preference or use in tight spaces User preferred balance for downward drilling
Description
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM Variable speed trigger allows user to instantly control speed from 0 to dialed setting Mode selector allows for usage in rotary hammer, rotary only, and chiseling applications Reversing feature helps release tool from bind up situations, and assists with removal of fasteners Integral clutch reduces sudden, high torque reactions if bit jams 360 degree side handle adjusts easily for preference or use in tight spaces User preferred balance for downward drilling

Suppliers

Company
Product
Description
Supplier Links
1" D-Handle SDS Rotary Hammer Kit - D25223K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" D-Handle SDS Rotary Hammer Kit
D25223K
1" D-Handle SDS Rotary Hammer Kit D25223K
Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM Variable speed trigger allows user to instantly control speed from 0 to dialed setting Mode selector allows for usage in rotary hammer, rotary only, and chiseling applications Reversing feature helps release tool from bind up situations, and assists with removal of fasteners Integral clutch reduces sudden, high torque reactions if bit jams 360 degree side handle adjusts easily for preference or use in tight spaces User preferred balance for downward drilling

Product Features

  • SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature.
  • Delivers 2.5 ft lbs. of Impact Energy, providing fast drilling and powerful chipping
  • 8 amp motor provides high performance and overload protection: 0-1,150 RPM, 0-4,300 BPM
  • Variable speed trigger allows user to instantly control speed from 0 to dialed setting
  • Mode selector allows for usage in rotary hammer, rotary only, and chiseling applications
  • Reversing feature helps release tool from bind up situations, and assists with removal of fasteners
  • Integral clutch reduces sudden, high torque reactions if bit jams
  • 360 degree side handle adjusts easily for preference or use in tight spaces
  • User preferred balance for downward drilling
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number D25223K
Product Name 1" D-Handle SDS Rotary Hammer Kit
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288827 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
1-9/16" SDS Max Combination Hammer Kit - D25501K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 18.6 inch (472 mm)
View Details
9.6V Cordless Drill/Driver Kit - HP696 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 580 rpm
View Details
Hand-Held Drilling Machine - ETE 32/2.2 R/RL (without Torque Control) - CS UNITEC
Specs
Power 1800 watts
Type Pistol Grip
Features Multiple Speed Settings
View Details