Milwaukee Electric Tool Corporation Electric Portable Drill 5376-20

Description
120 VAC INPUT SUPPLY RATING 8 AMPERE CURRENT RATING 0 TO 2800 RPM SPEED RATING 5/8 INCH CHUCK CAPACITY KEYED CHUCK TYPE CORD TYPE 8 FT FIXED INCLUDES TRIGGER LOCK, (1) SIDE HANDLE
Description
120 VAC INPUT SUPPLY RATING 8 AMPERE CURRENT RATING 0 TO 2800 RPM SPEED RATING 5/8 INCH CHUCK CAPACITY KEYED CHUCK TYPE CORD TYPE 8 FT FIXED INCLUDES TRIGGER LOCK, (1) SIDE HANDLE

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 5376-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
5376-20
Electric Portable Drill 5376-20
120 VAC INPUT SUPPLY RATING 8 AMPERE CURRENT RATING 0 TO 2800 RPM SPEED RATING 5/8 INCH CHUCK CAPACITY KEYED CHUCK TYPE CORD TYPE 8 FT FIXED INCLUDES TRIGGER LOCK, (1) SIDE HANDLE
  • 120 VAC INPUT SUPPLY RATING
  • 8 AMPERE CURRENT RATING
  • 0 TO 2800 RPM SPEED RATING
  • 5/8 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • CORD TYPE 8 FT FIXED
  • INCLUDES TRIGGER LOCK, (1) SIDE HANDLE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 5376-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 2765883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
View Details
Portable Magnetic Drilling Machine - CSU 32RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
View Details
Impact Drivers - 1755164 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Chuck Size 0.3752 inch (9.53 mm)
RPM 0.0 to 2500 rpm
View Details
HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits - HR1830F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 10.88 inch (276 mm)
View Details