Milwaukee Electric Tool Corporation Electric Portable Drill 0234-6

Description
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 5.5 AMP CURRENT RATING 4.8 POUND WEIGHT 0 TO 950 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 10-1/2 INCH CORD TYPE 8 FOOT QUIK-LOK CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Datasheet
Description
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 5.5 AMP CURRENT RATING 4.8 POUND WEIGHT 0 TO 950 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 10-1/2 INCH CORD TYPE 8 FOOT QUIK-LOK CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0234-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0234-6
Electric Portable Drill 0234-6
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 5.5 AMP CURRENT RATING 4.8 POUND WEIGHT 0 TO 950 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 10-1/2 INCH CORD TYPE 8 FOOT QUIK-LOK CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
  • PISTOL GRIP TYPE
  • 120 VOLT AC INPUT SUPPLY RATING
  • 5.5 AMP CURRENT RATING
  • 4.8 POUND WEIGHT
  • 0 TO 950 RPM SPEED RATING
  • 1/2 INCH-20 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • MAGNUM[R] BRAND
  • LENGTH 10-1/2 INCH
  • CORD TYPE 8 FOOT QUIK-LOK
  • CONSTRUCTION GROUNDED
  • GEAR TRAIN DOUBLE
  • INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0234-6
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details
Portable Magnetic Drills - AutoMAB 1500 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Weight 37.5 lbs (17.01 kg)
View Details
9.6V Cordless Drill/Driver Kit - HP696 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 580 rpm
View Details