CS UNITEC Portable Magnetic Drills AutoMAB 1500

Description
Powerful & Reliable 10.5 Amp double-insulated motor Compact, lightweight and portable: 16-1/8" high, 37-1/2 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for continuous use Ideal hole cutting machine for steel fabricators, contractors and plant maintenance professionals Drill up to 1-1/2" dia. Uses annular cutters Automatic feed mechanism with automatic stop and manual retraction Integrated cutting oil reservoir Automatic internal lubrication Integrated Safety Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function
Description
Powerful & Reliable 10.5 Amp double-insulated motor Compact, lightweight and portable: 16-1/8" high, 37-1/2 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for continuous use Ideal hole cutting machine for steel fabricators, contractors and plant maintenance professionals Drill up to 1-1/2" dia. Uses annular cutters Automatic feed mechanism with automatic stop and manual retraction Integrated cutting oil reservoir Automatic internal lubrication Integrated Safety Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drills - AutoMAB 1500 - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drills
AutoMAB 1500
Portable Magnetic Drills AutoMAB 1500
Powerful & Reliable 10.5 Amp double-insulated motor Compact, lightweight and portable: 16-1/8" high, 37-1/2 lbs. Power feed automatically controls drill pressure to maintain optimal RPM and feed rate Designed for continuous use Ideal hole cutting machine for steel fabricators, contractors and plant maintenance professionals Drill up to 1-1/2" dia. Uses annular cutters Automatic feed mechanism with automatic stop and manual retraction Integrated cutting oil reservoir Automatic internal lubrication Integrated Safety Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Powerful & Reliable

  • 10.5 Amp double-insulated motor
  • Compact, lightweight and portable: 16-1/8" high, 37-1/2 lbs.
  • Power feed automatically controls drill pressure to maintain optimal RPM and feed rate
  • Designed for continuous use
  • Ideal hole cutting machine for steel fabricators, contractors and plant maintenance professionals

Drill up to 1-1/2" dia.

  • Uses annular cutters
  • Automatic feed mechanism with automatic stop and manual retraction
  • Integrated cutting oil reservoir
  • Automatic internal lubrication

Integrated Safety

  • Internal cable routing
  • Simple, ergonomic arrangement of controls for one-handed operation
  • Emergency-off function
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number AutoMAB 1500
Product Name Portable Magnetic Drills
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
Portable Magnetic Drills - MAB 1300 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
18 Volt ONE+ Compact Drill Kit - P815 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings
View Details