Milwaukee Electric Tool Corporation Electric Portable Drill 0233-20

Description
120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 2800 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 10 INCH INCLUDES DOUBLE INSULATED 8 FT CORD, SIDE HANDLE
Datasheet
Description
120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 2800 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 10 INCH INCLUDES DOUBLE INSULATED 8 FT CORD, SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0233-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0233-20
Electric Portable Drill 0233-20
120 VAC INPUT SUPPLY RATING 5.5 AMPERE CURRENT RATING 0 TO 2800 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 10 INCH INCLUDES DOUBLE INSULATED 8 FT CORD, SIDE HANDLE
  • 120 VAC INPUT SUPPLY RATING
  • 5.5 AMPERE CURRENT RATING
  • 0 TO 2800 RPM SPEED RATING
  • ONE SPEED OPTION
  • 3/8 INCH-24 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 3/8 INCH CHUCK CAPACITY
  • KEYLESS CHUCK TYPE
  • MAGNUM[R] BRAND
  • LENGTH 10 INCH
  • INCLUDES DOUBLE INSULATED 8 FT CORD, SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0233-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818945 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Pneumatic Drive Unit - 2 2088* - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Weight 29 lbs (13.15 kg)
View Details
Pneumatic Drill, Pistolgrip - DP 030-020 ZRB12 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Impact Drivers - 173225 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Features Battery-Powered
RPM 2850 rpm
View Details