CS UNITEC Pneumatic Drive Unit 2 2088*

Description
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
Datasheet
Description
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Drive Unit - 2 2088* - CS UNITEC
Norwalk, CT, USA
Pneumatic Drive Unit
2 2088*
Pneumatic Drive Unit 2 2088*
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
  • Ideal for heavy-duty reaming, tube expanding and tapping
  • Perfect for special driving applications, including pipe tapping and valve turning
Datasheet

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 2088*
Product Name Pneumatic Drive Unit
Power Power Tools; Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
6408 - 3/8" Drill - 6408 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 10.28 inch (261 mm)
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
Portable Magnetic Drills - MAB 485 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details