0200-20 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
0200-20
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 1200 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 12.1 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYED CHUCK
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 1200 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 12.1 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYED CHUCK
Datasheet
Suppliers
PISTOL GRIP TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
0 TO 1200 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
3/8 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
MAGNUM[R] BRAND
LENGTH 12.1 INCH
INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYED CHUCK
- PISTOL GRIP TYPE
- 120 VAC INPUT SUPPLY RATING
- 7 AMPERE CURRENT RATING
- 0 TO 1200 RPM SPEED RATING
- ONE SPEED OPTION
- 1/2 INCH-20 TPI SPINDLE SIZE
- YES REVERSIBLE
- 3/8 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- MAGNUM[R] BRAND
- LENGTH 12.1 INCH
- INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYED CHUCK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
0200-20 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Features
Multiple Speed Settings; Second Handle
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Chuck Size
0.7500 inch (19.05 mm)
RPM
0.0 to 2500 rpm
View Details