Z TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 INCH MAX. JAW CAPACITY
ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
450 LB LOAD CAPACITY
1/2 INCH-13 TPI SCREW SIZE
SQUARE HEAD SCREW TYPE
OVERALL DIMENSION 3-1/4 INCH L X 3/8 INCH THK
Atkore International
Atkore International
Atkore International
Done
Datasheet
Description
Z TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 INCH MAX. JAW CAPACITY
ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
450 LB LOAD CAPACITY
1/2 INCH-13 TPI SCREW SIZE
SQUARE HEAD SCREW TYPE
OVERALL DIMENSION 3-1/4 INCH L X 3/8 INCH THK
Z TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 INCH MAX. JAW CAPACITY
ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
450 LB LOAD CAPACITY
1/2 INCH-13 TPI SCREW SIZE
SQUARE HEAD SCREW TYPE
OVERALL DIMENSION 3-1/4 INCH L X 3/8 INCH THK
Z TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
ELECTROGALVANIZED FINISH
1 INCH MAX. JAW CAPACITY
ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
Z TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1 INCH MAX. JAW CAPACITY
1 MAX. JAW CAPACITY - DECIMAL
1 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
450 LB LOAD CAPACITY
450 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
OVERALL DIMENSION 3-1/4 INCH WIDTH X 3/8 INCH THICK
WEIGHT 63 LB PER 100 PIECES
CLAMP REQUIRES 1/2 INCH X 15/16 INCH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 685 MODEL
Z TYPE
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
HOT DIP GALVANIZED FINISH
1 INCH MAX. JAW CAPACITY
1 MAX. JAW CAPACITY - DECIMAL
1 MAX. JAW CAPACITY - FRACTIONAL
ELECTRICAL INSTALLATION APPLICATION
450 LB LOAD CAPACITY
450 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI X 1 1/2 INCH L
OVERALL DIMENSION 3-1/4 INCH WIDTH X 3/8 INCH THICK
WEIGHT 63 LB PER 100 PIECES
CLAMP REQUIRES 1/2 INCH X 15/16 INCH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT
Z TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
POWER-GREEN. FINISH FINISH
1 INCH MAX. JAW CAPACITY
1 MAX. JAW CAPACITY - DECIMAL
1 MAX. JAW CAPACITY - FRACTIONAL
450 LB LOAD CAPACITY
450 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI
OVERALL DIMENSION 3-1/4 INCH LENGTH X 3/8 INCH THICKNESS
WEIGHT 63 LB PER 100 PIECES
SCREW LENGTH 1-1/2 INCH
LOAD CAPACITY IN LB - UOM LB
MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
PS 685 MODEL
Z TYPE
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
POWER-GREEN. FINISH FINISH
1 INCH MAX. JAW CAPACITY
1 MAX. JAW CAPACITY - DECIMAL
1 MAX. JAW CAPACITY - FRACTIONAL
450 LB LOAD CAPACITY
450 LOAD CAPACITY IN LB
POWER-STRUT. BRAND
SUPPLIED WITH SCREW YES
SCREW TYPE SQUARE HEAD
SCREW SIZE 1/2 INCH-13 TPI
OVERALL DIMENSION 3-1/4 INCH LENGTH X 3/8 INCH THICKNESS