SINGLE U TYPE
STEEL MATERIAL
ZINC ELECTROPLATED FINISH
3/4 INCH MAX. JAW CAPACITY
75 POUND LOAD CAPACITY
1/4 INCH-20 UNC SCREW SIZE
HEX HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
ROHS COMPLIANT
TRADE SIZE 1 INCH
OVERALL DIMENSION 1-5/8 INCH LENGTH X 7/8 INCH WIDTH X 1-7/16 INCH HEIGHT
APPROVAL UL (CANADA AND US)
Bridgeport Fittings, Inc.
Done
Datasheet
Description
SINGLE U TYPE
STEEL MATERIAL
ZINC ELECTROPLATED FINISH
3/4 INCH MAX. JAW CAPACITY
75 POUND LOAD CAPACITY
1/4 INCH-20 UNC SCREW SIZE
HEX HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
ROHS COMPLIANT
TRADE SIZE 1 INCH
OVERALL DIMENSION 1-5/8 INCH LENGTH X 7/8 INCH WIDTH X 1-7/16 INCH HEIGHT
APPROVAL UL (CANADA AND US)
SINGLE U TYPE
STEEL MATERIAL
ZINC ELECTROPLATED FINISH
3/4 INCH MAX. JAW CAPACITY
75 POUND LOAD CAPACITY
1/4 INCH-20 UNC SCREW SIZE
HEX HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
ROHS COMPLIANT
TRADE SIZE 1 INCH
OVERALL DIMENSION 1-5/8 INCH LENGTH X 7/8 INCH WIDTH X 1-7/16 INCH HEIGHT
APPROVAL UL (CANADA AND US)
SINGLE U TYPE
STEEL MATERIAL
ZINC ELECTROPLATED FINISH
3/4 INCH MAX. JAW CAPACITY
75 POUND LOAD CAPACITY
1/4 INCH-20 UNC SCREW SIZE
HEX HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
ROHS COMPLIANT
TRADE SIZE 1 INCH
OVERALL DIMENSION 1-5/8 INCH LENGTH X 7/8 INCH WIDTH X 1-7/16 INCH HEIGHT