Atkore International Channel Conduit/Cable Clamp PS 026M

Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1-1/2 INCH (WATER PIPE), 1 5/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 23 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1-1/2 INCH (WATER PIPE), 1 5/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 23 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 026M - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 026M
Channel Conduit/Cable Clamp PS 026M
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1-1/2 INCH (WATER PIPE), 1 5/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 23 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • ONE PIECE CONSTRUCTION
  • 1-1/2 INCH (WATER PIPE), 1 5/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • WEIGHT 23 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 026M
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Strap - P2558-25 GR - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 2.50 inch (63.50 mm)
View Details
Pipe Hanger - 4050800PL - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 2000 lbs (907 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details