Atkore International Pipe Clamp P3411 EG

Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 15 LB PER 100 PIECES OUTER DIAMETER 0.84 INCH SAFETY FACTOR 5
Datasheet
Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 15 LB PER 100 PIECES OUTER DIAMETER 0.84 INCH SAFETY FACTOR 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P3411 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P3411 EG
Pipe Clamp P3411 EG
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 15 LB PER 100 PIECES OUTER DIAMETER 0.84 INCH SAFETY FACTOR 5
  • 2-PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 15 LB PER 100 PIECES
  • OUTER DIAMETER 0.84 INCH
  • SAFETY FACTOR 5
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P3411 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1115 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Spring Hanger Type 22 - 22 42 29 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 67400 lbs (? to 30567 kg)
View Details