Atkore International Channel Conduit/Cable Clamp 016T020 EG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 1.44 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 17 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 1.44 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 17 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 016T020 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
016T020 EG
Channel Conduit/Cable Clamp 016T020 EG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 1.44 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT WEIGHT 17 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.44 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, CONTROLLED SQUEEZE SHOULDER BOLT
  • WEIGHT 17 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 016T020 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-3 1/8-.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 3.12 inch (79.37 mm)
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Channel Conduit/Cable Clamp - P2029 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.88 inch (22.22 mm)
View Details