Atkore International Channel Conduit/Cable Clamp P2558-35 EG

Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 152 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 152 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2558-35 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2558-35 EG
Channel Conduit/Cable Clamp P2558-35 EG
PIPE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 152 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/A36 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 3 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 152 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2558-35 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
U Bolt - Non Metric - U-250SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 3.00 inch (76.20 mm)
View Details