Atkore International Pipe Roller Support P2474-4 EG

Description
2-ROLLER TYPE 750 LB LOAD RATING 5 TO 8 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 319 LB PER 100 PIECES
Datasheet
Description
2-ROLLER TYPE 750 LB LOAD RATING 5 TO 8 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 319 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - P2474-4 EG - Atkore International
Harvey, IL, USA
Pipe Roller Support
P2474-4 EG
Pipe Roller Support P2474-4 EG
2-ROLLER TYPE 750 LB LOAD RATING 5 TO 8 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 319 LB PER 100 PIECES
  • 2-ROLLER TYPE
  • 750 LB LOAD RATING
  • 5 TO 8 INCH PIPE SIZE
  • ELECTROGALVANIZED CAST IRON ROLLER MATERIAL
  • UNISTRUT[R] BRAND
  • INSULATION THICKNESS 1 1/2 TO 4 INCH
  • EXCLUSIONS (2) BOLT AND CHANNEL NUT
  • WEIGHT 319 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2474-4 EG
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit Hanger - 9SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 230 lbs (104 kg)
View Details
Channel Conduit/Cable Clamp - PS 064N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 3.50 to 4.00 inch (88.90 to 101.60 mm)
View Details
Angulating Spring Support Type 20 - 20 12 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details