Atkore International Channel Conduit/Cable Clamp P1431 ZD

Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 2.197 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 33 LB PER 100 PIECES
Datasheet
Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 2.197 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 33 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1431 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1431 ZD
Channel Conduit/Cable Clamp P1431 ZD
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 2.197 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 33 LB PER 100 PIECES
  • PIPE/EMT CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • PERMA-GOLD[T] FINISH
  • 2.197 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 12 GAUGE
  • WEIGHT 33 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1431 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Rigid/EMT Conduit Strap - 705 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Roller Support - P2475 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 1500 lbs (680 kg)
Pipe Size 6.00 to 16.00 inch (152.40 to 406.40 mm)
View Details