Atkore International Channel Conduit/Cable Clamp P2008 EG

Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/4 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
Datasheet
Description
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/4 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2008 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2008 EG
Channel Conduit/Cable Clamp P2008 EG
PIPE/CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635 /A36 16 GAUGE STEEL MATERIAL ELECTROGALVANIZED FINISH 1/4 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION UNISTRUT. BRAND
  • PIPE/CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A3635/A36 16 GAUGE STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/4 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • UNISTRUT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2008 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Pipe Hanger - 181 0050EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Channel Conduit/Cable Clamp - P1117 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit Hanger - 2150 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details