Atkore International Pipe Clamp P1109 EG

Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 400 LOAD RATING IN LB 400 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 10 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 16 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 3/8 INCH NOMINAL PIPE SIZE - DECIMAL .375 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 3/8 NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 400 LOAD RATING IN LB 400 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 10 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 16 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 3/8 INCH NOMINAL PIPE SIZE - DECIMAL .375 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 3/8 NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P1109 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P1109 EG
Pipe Clamp P1109 EG
TWO PIECE TYPE ELECTROGALVANIZED FINISH 400 LOAD RATING IN LB 400 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 10 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 16 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 3/8 INCH NOMINAL PIPE SIZE - DECIMAL .375 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 3/8 NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • 400 LOAD RATING IN LB
  • 400 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 10 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 16 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • FOR RIGID STEEL CONDUIT
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 3/8 INCH
  • NOMINAL PIPE SIZE - DECIMAL .375
  • NOMINAL PIPE SIZE - DECIMAL - UOM IN
  • NOMINAL PIPE SIZE - FRACTIONAL 3/8
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1109 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Tru-Balance 1200E Insulated Saddles - 1200E-.75-1.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Clamp - P1118 HG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details