Atkore International Channel Conduit/Cable Clamp P1120 ZD

Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 4 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 62 LB PER 100 PIECES
Datasheet
Description
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 4 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 62 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1120 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1120 ZD
Channel Conduit/Cable Clamp P1120 ZD
PIPE/RIGID CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL PERMA-GOLD[T] FINISH 4 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 3 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 11 GAUGE WEIGHT 62 LB PER 100 PIECES
  • PIPE/RIGID CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • PERMA-GOLD[T] FINISH
  • 4 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 3 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 11 GAUGE
  • WEIGHT 62 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1120 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Conduit Hanger - H3WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details