Atkore International Pipe Roller Support P2474-1 EG

Description
2-ROLLER TYPE 750 LB LOAD RATING 1 TO 4 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 INCH, 1 1/2 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 299 LB PER 100 PIECES
Datasheet
Description
2-ROLLER TYPE 750 LB LOAD RATING 1 TO 4 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 INCH, 1 1/2 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 299 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - P2474-1 EG - Atkore International
Harvey, IL, USA
Pipe Roller Support
P2474-1 EG
Pipe Roller Support P2474-1 EG
2-ROLLER TYPE 750 LB LOAD RATING 1 TO 4 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 INCH, 1 1/2 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 299 LB PER 100 PIECES
  • 2-ROLLER TYPE
  • 750 LB LOAD RATING
  • 1 TO 4 INCH PIPE SIZE
  • ELECTROGALVANIZED CAST IRON ROLLER MATERIAL
  • UNISTRUT[R] BRAND
  • INSULATION THICKNESS 1 INCH, 1 1/2 INCH
  • EXCLUSIONS (2) BOLT AND CHANNEL NUT
  • WEIGHT 299 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2474-1 EG
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
Conduit Hanger - 5B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 100 lbs (45.35 kg)
View Details
2 suppliers
Channel Conduit/Cable Clamp - P2558-10 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 500 lbs (227 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Angulating Spring Support Type 20 - 20 22 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 562 lbs (? to 255 kg)
View Details