Atkore International Channel Conduit/Cable Clamp 012M015 ZD

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.03 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 6.5 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.03 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 6.5 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 012M015 ZD - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
012M015 ZD
Channel Conduit/Cable Clamp 012M015 ZD
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL PERMA-GOLD[T] FINISH 1.03 INCH OUTER DIAMETER ONE PIECE CONSTRUCTION 3/4 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CLAMP, CUSHION WEIGHT 6.5 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • PERMA-GOLD[T] FINISH
  • 1.03 INCH OUTER DIAMETER
  • ONE PIECE CONSTRUCTION
  • 3/4 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CLAMP, CUSHION
  • WEIGHT 6.5 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 012M015 ZD
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - E2-1/2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details