Application
Firewall
VPN
IDS (Intrusion Detection System)
Router
1U Intel Pentium 4 Network Appliance with 6 LAN Ports & PCI Expansion Slot Main Feature
1U 6 LAN Ports Network Appliance Platform
Intel Pentium 4 Socket 478 CPU up to 3.0 GHz (FSB 400/533/800)
Dual Channel DDR 400 SDRAM DIMM up to 2GB
10/100 Base-TX or 10/100/1000 Base-TX Ethernet x 6 (2 Ports Bypass Function)
Ultra ATA x 1, SATA-150 x 2
PCI Expansion Slot x 1, Mini-PCI Slot x 1
Front Panel Supports LCM with Keypad, USB 2.0
Port x 2 & RS-232 Console x 1
Internal 3.5" Hard Disk Drive Bay x 1
Console Re-direction Function
Application
|
- Firewall
- VPN
- IDS (Intrusion Detection System)
- Router
|
1U Intel Pentium 4 Network Appliance with 6 LAN Ports & PCI Expansion Slot
Main Feature
|
- 1U 6 LAN Ports Network Appliance Platform
- Intel Pentium 4 Socket 478 CPU up to 3.0 GHz (FSB 400/533/800)
- Dual Channel DDR 400 SDRAM DIMM up to 2GB
- 10/100 Base-TX or 10/100/1000 Base-TX Ethernet x 6 (2 Ports Bypass Function)
- Ultra ATA x 1, SATA-150 x 2
- PCI Expansion Slot x 1, Mini-PCI Slot x 1
- Front Panel Supports LCM with Keypad, USB 2.0
- Port x 2 & RS-232 Console x 1
- Internal 3.5" Hard Disk Drive Bay x 1
- Console Re-direction Function
|