Application
Firewall
IDP/IPS
Load balancing
Bandwidth manager
Network Access Control
Web filter
Anti-spam/virus
Desktop Intel Pentium M/ Celeron M Network Appliance With 4 LAN Ports Main Feature
Desktop 4 LAN Network Appliance
Intel Pentium M/ Celeron M Processor Up To 1.8 GHz (BGA/Socket Co-lay)
200-Pin Dual-Channel DDR2 400 DIMM x 2 Up To 2 GB
Intel 910GMLE Integrated Graphics Accelerator
10/100/1000Base-TX Ethernet x 4 (2-Port Bypass Function)
Ultra ATA 100 x 1, DOM Up To 2 GB Port, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1
96W Power With Auto Range Input
USB2.0 x 2, RS-232 Console x 2 (Front Panel x 1, Pin Header x 1)
Watchdog Function 1~255 Sec
2.5" Internal Disk Drive Bay x 1
Application
|
- Firewall
- IDP/IPS
- Load balancing
- Bandwidth manager
- Network Access Control
- Web filter
- Anti-spam/virus
|
Desktop Intel Pentium M/ Celeron M Network Appliance With 4 LAN Ports
Main Feature
|
- Desktop 4 LAN Network Appliance
- Intel Pentium M/ Celeron M Processor Up To 1.8 GHz (BGA/Socket Co-lay)
- 200-Pin Dual-Channel DDR2 400 DIMM x 2 Up To 2 GB
- Intel 910GMLE Integrated Graphics Accelerator
- 10/100/1000Base-TX Ethernet x 4 (2-Port Bypass Function)
- Ultra ATA 100 x 1, DOM Up To 2 GB Port, SATA 1.5Gb/s x 2, CompactFlash Type 2 x 1
- 96W Power With Auto Range Input
- USB2.0 x 2, RS-232 Console x 2 (Front Panel x 1, Pin Header x 1)
- Watchdog Function 1~255 Sec
- 2.5" Internal Disk Drive Bay x 1
|