Aaeon Systems Inc. 1U Rackmount Intel Atom D525 + ICH8M Network Appliance With 6 LAN ports FWS-7200

Description
the FWS-7200 features a RS-232 COM port for console monitoring on its front panel, a graphic LCM panel with customizable settings, two USB2.0 ports and two internal USB 2.0 pin headers, six Gigabit Ethernet ports, with Link/act and SpeedLED indicators. There are two onboard DDR3 800MHz SODIMM sockets for up to 4GB of memory, a CF-SATA socket, and capability for a single 3.5†SATA HDD or two 2.5†SATA HDD. Internal Real Time clock (RTC), Watchdog Timer, one COM port and one internal pin header, two rear PCI slots and one onboard Mini PCI slot are also available for expansion requirements. The FWS-7200 is low powered and works silently with dual ultra quiet system fans. Applications Firewall IDP/IPS Load Balancing Bandwidth Manager Network access Control Web Filter Anti-Spam/Virus Features Onboard Intel Dual-Core Atom D525 Processor Intel Atom D525 + ICH8M 240-pin Single Channel DDR3 800MHz SODIMM Slot x 2 (Up to 4GB) 10/100/1000Base-TX Ethernet x 6 with 2 Pairs LAN Bypass Function 3.5" SATA HDD x 1 Or 2.5" SATA HDD x 2, CF SATA Socket COM x 1 For Console, USB2.0 x 2 AC Type Power Input Requirement Mini-PCI Slot x1, PCI Slot x 2
Description
the FWS-7200 features a RS-232 COM port for console monitoring on its front panel, a graphic LCM panel with customizable settings, two USB2.0 ports and two internal USB 2.0 pin headers, six Gigabit Ethernet ports, with Link/act and SpeedLED indicators. There are two onboard DDR3 800MHz SODIMM sockets for up to 4GB of memory, a CF-SATA socket, and capability for a single 3.5†SATA HDD or two 2.5†SATA HDD. Internal Real Time clock (RTC), Watchdog Timer, one COM port and one internal pin header, two rear PCI slots and one onboard Mini PCI slot are also available for expansion requirements. The FWS-7200 is low powered and works silently with dual ultra quiet system fans. Applications Firewall IDP/IPS Load Balancing Bandwidth Manager Network access Control Web Filter Anti-Spam/Virus Features Onboard Intel Dual-Core Atom D525 Processor Intel Atom D525 + ICH8M 240-pin Single Channel DDR3 800MHz SODIMM Slot x 2 (Up to 4GB) 10/100/1000Base-TX Ethernet x 6 with 2 Pairs LAN Bypass Function 3.5" SATA HDD x 1 Or 2.5" SATA HDD x 2, CF SATA Socket COM x 1 For Console, USB2.0 x 2 AC Type Power Input Requirement Mini-PCI Slot x1, PCI Slot x 2

Suppliers

Company
Product
Description
Supplier Links
1U Rackmount Intel Atom D525 + ICH8M Network Appliance With 6 LAN ports - FWS-7200 - Aaeon Systems Inc.
Brea, CA, USA
1U Rackmount Intel Atom D525 + ICH8M Network Appliance With 6 LAN ports
FWS-7200
1U Rackmount Intel Atom D525 + ICH8M Network Appliance With 6 LAN ports FWS-7200
the FWS-7200 features a RS-232 COM port for console monitoring on its front panel, a graphic LCM panel with customizable settings, two USB2.0 ports and two internal USB 2.0 pin headers, six Gigabit Ethernet ports, with Link/act and SpeedLED indicators. There are two onboard DDR3 800MHz SODIMM sockets for up to 4GB of memory, a CF-SATA socket, and capability for a single 3.5†SATA HDD or two 2.5†SATA HDD. Internal Real Time clock (RTC), Watchdog Timer, one COM port and one internal pin header, two rear PCI slots and one onboard Mini PCI slot are also available for expansion requirements. The FWS-7200 is low powered and works silently with dual ultra quiet system fans. Applications Firewall IDP/IPS Load Balancing Bandwidth Manager Network access Control Web Filter Anti-Spam/Virus Features Onboard Intel Dual-Core Atom D525 Processor Intel Atom D525 + ICH8M 240-pin Single Channel DDR3 800MHz SODIMM Slot x 2 (Up to 4GB) 10/100/1000Base-TX Ethernet x 6 with 2 Pairs LAN Bypass Function 3.5" SATA HDD x 1 Or 2.5" SATA HDD x 2, CF SATA Socket COM x 1 For Console, USB2.0 x 2 AC Type Power Input Requirement Mini-PCI Slot x1, PCI Slot x 2

the FWS-7200 features a RS-232 COM port for console monitoring on its front panel, a graphic LCM panel with customizable settings, two USB2.0 ports and two internal USB 2.0 pin headers, six Gigabit Ethernet ports, with Link/act and SpeedLED indicators. There are two onboard DDR3 800MHz SODIMM sockets for up to 4GB of memory, a CF-SATA socket, and capability for a single 3.5†SATA HDD or two 2.5†SATA HDD. Internal Real Time clock (RTC), Watchdog Timer, one COM port and one internal pin header, two rear PCI slots and one onboard Mini PCI slot are also available for expansion requirements. The FWS-7200 is low powered and works silently with dual ultra quiet system fans.

Applications

  • Firewall

  • IDP/IPS

  • Load Balancing

  • Bandwidth Manager

  • Network access Control

  • Web Filter

  • Anti-Spam/Virus

Features

  • Onboard Intel Dual-Core Atom D525 Processor

  • Intel Atom D525 + ICH8M

  • 240-pin Single Channel DDR3 800MHz SODIMM Slot x 2 (Up to 4GB)

  • 10/100/1000Base-TX Ethernet x 6 with 2 Pairs LAN Bypass Function

  • 3.5" SATA HDD x 1 Or 2.5" SATA HDD x 2, CF SATA Socket

  • COM x 1 For Console, USB2.0 x 2

  • AC Type Power Input Requirement

  • Mini-PCI Slot x1, PCI Slot x 2
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Network Appliances
Product Number FWS-7200
Product Name 1U Rackmount Intel Atom D525 + ICH8M Network Appliance With 6 LAN ports
Unlock Full Specs
to access all available technical data

Similar Products