AAEON Electronics, Inc. BP-214SG-P12

Description
Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 12 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)
Description
Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 12 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 12 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)

Rackmount, PICMG, 14-Slot Backplane, 12 PCI, 2 ISA, Single Segment
Main Feature

  • Master: PICMG
  • PICMG: 2
  • PCI: 12
  • ISA: 2
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • AT Power Connector: 1
  • Dimension: 12.4" x 10.2"(315mm x 260mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-214SG-P12
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
Power Connectors AT; ATX
Unlock Full Specs
to access all available technical data

Similar Products

20-slot Rackmount Chassis Backplanes - PCE-5B18-0GA1 - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment - BP-204SI - Aaeon Systems Inc.
Specs
Board Function Active Backplane
View Details
 - BP-206SI - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details