ELMA Electronic Inc. 6U OpenVPX Backplane

Description
Elma Electronic is a leader in VITA 46/65 VPX and OpenVPX backplane design and manufacturing. Newly released designs support VITA 66 and 67 optical and RF connectivity including VITA 67.3 RF/Optical modules. Elma engineers developed the industry’s first VPX backplanes and we are the innovation leader as signal speeds and system complexities increase. That’s why our partners and our customers rely on Elma to address their VPX backplane requirements. We offer the largest selection of 3U and 6U OpenVPX backplane profiles in slot counts from 2 to 12. Learn more about Elma OpenVPX Backplanes. Features Support for VITA 66.4 optical, 67.1 RF and 67.3 RF/Optical modules Designs supporting 1000BASE-BX, 1000BASE-KX, 10GBASE-KX4, 10GBASE-KR, or 40GBASE-KR4 connectivity Slot counts from 2 - 12 Multi-star, distributed mesh, custom, plus and power and ground designs Radial clock slot for IEEE 1588 precision timing protocol and network synchronization VME / VPX hybrid versions supporting legacy boards and the latest VPX boards
Datasheet
Description
Elma Electronic is a leader in VITA 46/65 VPX and OpenVPX backplane design and manufacturing. Newly released designs support VITA 66 and 67 optical and RF connectivity including VITA 67.3 RF/Optical modules. Elma engineers developed the industry’s first VPX backplanes and we are the innovation leader as signal speeds and system complexities increase. That’s why our partners and our customers rely on Elma to address their VPX backplane requirements. We offer the largest selection of 3U and 6U OpenVPX backplane profiles in slot counts from 2 to 12. Learn more about Elma OpenVPX Backplanes. Features Support for VITA 66.4 optical, 67.1 RF and 67.3 RF/Optical modules Designs supporting 1000BASE-BX, 1000BASE-KX, 10GBASE-KX4, 10GBASE-KR, or 40GBASE-KR4 connectivity Slot counts from 2 - 12 Multi-star, distributed mesh, custom, plus and power and ground designs Radial clock slot for IEEE 1588 precision timing protocol and network synchronization VME / VPX hybrid versions supporting legacy boards and the latest VPX boards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U OpenVPX Backplane -  - ELMA Electronic Inc.
Fremont, CA, USA
6U OpenVPX Backplane
6U OpenVPX Backplane
Elma Electronic is a leader in VITA 46/65 VPX and OpenVPX backplane design and manufacturing. Newly released designs support VITA 66 and 67 optical and RF connectivity including VITA 67.3 RF/Optical modules. Elma engineers developed the industry’s first VPX backplanes and we are the innovation leader as signal speeds and system complexities increase. That’s why our partners and our customers rely on Elma to address their VPX backplane requirements. We offer the largest selection of 3U and 6U OpenVPX backplane profiles in slot counts from 2 to 12. Learn more about Elma OpenVPX Backplanes. Features Support for VITA 66.4 optical, 67.1 RF and 67.3 RF/Optical modules Designs supporting 1000BASE-BX, 1000BASE-KX, 10GBASE-KX4, 10GBASE-KR, or 40GBASE-KR4 connectivity Slot counts from 2 - 12 Multi-star, distributed mesh, custom, plus and power and ground designs Radial clock slot for IEEE 1588 precision timing protocol and network synchronization VME / VPX hybrid versions supporting legacy boards and the latest VPX boards

Elma Electronic is a leader in VITA 46/65 VPX and OpenVPX backplane design and manufacturing. Newly released designs support VITA 66 and 67 optical and RF connectivity including VITA 67.3 RF/Optical modules. Elma engineers developed the industry’s first VPX backplanes and we are the innovation leader as signal speeds and system complexities increase. That’s why our partners and our customers rely on Elma to address their VPX backplane requirements. We offer the largest selection of 3U and 6U OpenVPX backplane profiles in slot counts from 2 to 12.

Learn more about Elma OpenVPX Backplanes.

Features

  • Support for VITA 66.4 optical, 67.1 RF and 67.3 RF/Optical modules
  • Designs supporting 1000BASE-BX, 1000BASE-KX, 10GBASE-KX4, 10GBASE-KR, or 40GBASE-KR4 connectivity
  • Slot counts from 2 - 12
  • Multi-star, distributed mesh, custom, plus and power and ground designs
  • Radial clock slot for IEEE 1588 precision timing protocol and network synchronization
  • VME / VPX hybrid versions supporting legacy boards and the latest VPX boards
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Backplanes
Product Name 6U OpenVPX Backplane
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

Backplanes - 2084-PCA-6120P12-0A3E-ND - DigiKey
Specs
Board Function Passive Backplane
Bus / Standard CompactPCI
View Details
PICMG 1.2 Industrial Backplane - PBP-14PD64 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Board Function Passive Backplane
Bus / Standard PCI; ePCI-X
Power Connectors ATX; AUX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
VXS Single Star Backplanes -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard VXS
Form Factor 6U, 7U
View Details