AAEON Electronics, Inc. BP-206SH-P3

Description
Wallmount, PICMG 1.3, 6-Slot Backplane, PCI x 3, PCI-E x 2, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 3 PCI-E [x 4]:1 PCI-E [x16]:1 System: Single Fan Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 5.3"(327mm x 134mm)
Description
Wallmount, PICMG 1.3, 6-Slot Backplane, PCI x 3, PCI-E x 2, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 3 PCI-E [x 4]:1 PCI-E [x16]:1 System: Single Fan Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 5.3"(327mm x 134mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PICMG 1.3, 6-Slot Backplane, PCI x 3, PCI-E x 2, Single Segment Main Feature Master: PICMG 1.3 PICMG 1.3: 1 PCI: 3 PCI-E [x 4]:1 PCI-E [x16]:1 System: Single Fan Connector: 2 ATX Power Connector: 1 Dimension: 12.9" x 5.3"(327mm x 134mm)

Wallmount, PICMG 1.3, 6-Slot Backplane, PCI x 3, PCI-E x 2, Single Segment
Main Feature

  • Master: PICMG 1.3
  • PICMG 1.3: 1
  • PCI: 3
  • PCI-E [x 4]:1
  • PCI-E [x16]:1
  • System: Single
  • Fan Connector: 2
  • ATX Power Connector: 1
  • Dimension: 12.9" x 5.3"(327mm x 134mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206SH-P3
Board Function Active Backplane
Bus / Standard PCI; PCI Express; PICMG 1.3
Form Factor ATX
Power Connectors ATX
Unlock Full Specs
to access all available technical data

Similar Products

20-slot Rackmount Chassis Backplanes - PCE-7B19-0GA1 - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
 - BP-214SG-P12 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details