Artifex Engineering Variable Lens Holder

Description
This variable lens holder is easy to use with both 1/4-20 (M6) and 8-32 (M4) threaded post systems. The holder has an adjustable top clamp with a springloaeded V-grooved thumbscrew that securely holds optics with diameters from 0.5 inch (13mm) to 3 inch (76.2mm). Model 04VLH-3 is provided with a V-grooved base for quick centering of optics. * For mounting optics from 0.5 inch (12.7mm) up to 3 inch (76.2mm) diameter. * V-grooved base holds optics securely. * Spring-loaded, V-grooved thumb screw allows quick loading of optics. * Can be mounted on 8-32 (M4) and 1/4-20(M6) threaded post.
Description
This variable lens holder is easy to use with both 1/4-20 (M6) and 8-32 (M4) threaded post systems. The holder has an adjustable top clamp with a springloaeded V-grooved thumbscrew that securely holds optics with diameters from 0.5 inch (13mm) to 3 inch (76.2mm). Model 04VLH-3 is provided with a V-grooved base for quick centering of optics. * For mounting optics from 0.5 inch (12.7mm) up to 3 inch (76.2mm) diameter. * V-grooved base holds optics securely. * Spring-loaded, V-grooved thumb screw allows quick loading of optics. * Can be mounted on 8-32 (M4) and 1/4-20(M6) threaded post.

Suppliers

Company
Product
Description
Supplier Links
Variable Lens Holder -  - Artifex Engineering
Emden, Germany
Variable Lens Holder
Variable Lens Holder
This variable lens holder is easy to use with both 1/4-20 (M6) and 8-32 (M4) threaded post systems. The holder has an adjustable top clamp with a springloaeded V-grooved thumbscrew that securely holds optics with diameters from 0.5 inch (13mm) to 3 inch (76.2mm). Model 04VLH-3 is provided with a V-grooved base for quick centering of optics. * For mounting optics from 0.5 inch (12.7mm) up to 3 inch (76.2mm) diameter. * V-grooved base holds optics securely. * Spring-loaded, V-grooved thumb screw allows quick loading of optics. * Can be mounted on 8-32 (M4) and 1/4-20(M6) threaded post.

This variable lens holder is easy to use with both 1/4-20 (M6) and 8-32 (M4) threaded post systems. The holder has an adjustable top clamp with a springloaeded V-grooved thumbscrew that securely holds optics with diameters from 0.5 inch (13mm) to 3 inch (76.2mm). Model 04VLH-3 is provided with a V-grooved base for quick centering of optics.

* For mounting optics from 0.5 inch (12.7mm) up to 3 inch (76.2mm) diameter.

* V-grooved base holds optics securely.

* Spring-loaded, V-grooved thumb screw allows quick loading of optics.

* Can be mounted on 8-32 (M4) and 1/4-20(M6) threaded post.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Variable Lens Holder
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Fixed, 25.4 mm Diameter, 8-32 Thread, A-LINE - LH-1DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 23.9 mm (0.9409 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Auxiliary Mirror Mount -  - Artifex Engineering
Artifex Engineering
Specs
Mount Type Mirror Mount
Shape Circular
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details