Newport MKS Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, M4 8892-K-M

Description
The 8892-K-M Motorized Flipper Mount allows you to remotely flip a 1.0 inch (25.4 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8892-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 6-foot cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). M4 tapped mounting holes.
Request a Quote
Description
The 8892-K-M Motorized Flipper Mount allows you to remotely flip a 1.0 inch (25.4 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8892-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 6-foot cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). M4 tapped mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, M4 - 8892-K-M - Newport MKS
Irvine, CA, United States
Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, M4
8892-K-M
Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, M4 8892-K-M
The 8892-K-M Motorized Flipper Mount allows you to remotely flip a 1.0 inch (25.4 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8892-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 6-foot cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). M4 tapped mounting holes.

The 8892-K-M Motorized Flipper Mount allows you to remotely flip a 1.0 inch (25.4 mm) diameter optic in and out of your beam path with a transit time of less than half a second. Originally designed for demanding commercial applications, the Model 8892-K motorized Flipper mount offers excellent stability and repeatability. Optic tilt is adjusted with our precision 80 pitch Allen-key screws, and locking nuts preserve your settings during flips. The Flipper mount’s included hand pad lets you control it from a distance (hardwired 6-foot cable with stereo jack) with your thumb, or you can control it even more remotely via its TTL interface (2.5mm Input Plug included). M4 tapped mounting holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8892-K-M
Product Name Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, M4
Mount Type Mirror Mount; Flipper Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, ZeroDrift, 0.5 in. Diameter, Three 100 TPI Hex Key - ST05-F3H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Mounts Pack, Fixed, 12.7 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-0.5A-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 10.9 mm (0.4291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details