Artesyn Embedded Power AC/DC Adapters DA10-050EU-M

Description
Artesyn DA10-050EU-M AC/DC Adapter
Request a Quote Datasheet
Description
Artesyn DA10-050EU-M AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1623633 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1623633
AC/DC Adapters 1623633
Artesyn DA10-050EU-M AC/DC Adapter

Artesyn DA10-050EU-M AC/DC Adapter

Supplier's Site
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies - 43AC2003 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies
43AC2003
Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies 43AC2003
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1623633 43AC2003
Product Name AC/DC Adapters Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies
Type AC / DC Adapter; Medical Power Supply DC Power Supply
Adapter Plug Type Type a
Regulatory Compliance RoHS Compliant RoHS Compliant
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details