Artesyn Embedded Power 14-slot 40g ATCA System Centellis 4440

Description
The Artesyn Embedded Technologies Centellis® 4440 AdvancedTCA® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable network head-end network elements. Highly integrated and verified hardware and software components, reduced development costs and accelerating time-to-market allow network equipment providers to focus their development resources on critical, differentiating features that provide a competitive advantage. As processor technology advances, heat dissipation can be one of your largest challenges, so we've designed the Centellis 4440 to exceed the highest thermal standards in the industry - the CP-TA B.4. The Centellis 4440 integrates the ATCA-F140, Artesyn's industry-leading 40GbE switch blade, which combines PICMG compliant base and fabric interface switching functionality with AMC slots for additional processing and/or local storage. Assuming an HA environment with redundant switch blades, combining these key functions provides customers with two additional slots for billable applications. The Centellis 4440 includes redundant shelf manager and alarm modules, redundant power entry modules (PEMs) and two fan tray modules. A variety of payload blades, AMCs and accessory products are available for the Centellis 4440 system depending on application requirements.
Description
The Artesyn Embedded Technologies Centellis® 4440 AdvancedTCA® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable network head-end network elements. Highly integrated and verified hardware and software components, reduced development costs and accelerating time-to-market allow network equipment providers to focus their development resources on critical, differentiating features that provide a competitive advantage. As processor technology advances, heat dissipation can be one of your largest challenges, so we've designed the Centellis 4440 to exceed the highest thermal standards in the industry - the CP-TA B.4. The Centellis 4440 integrates the ATCA-F140, Artesyn's industry-leading 40GbE switch blade, which combines PICMG compliant base and fabric interface switching functionality with AMC slots for additional processing and/or local storage. Assuming an HA environment with redundant switch blades, combining these key functions provides customers with two additional slots for billable applications. The Centellis 4440 includes redundant shelf manager and alarm modules, redundant power entry modules (PEMs) and two fan tray modules. A variety of payload blades, AMCs and accessory products are available for the Centellis 4440 system depending on application requirements.

Suppliers

Company
Product
Description
Supplier Links
14-slot 40g ATCA System - Centellis 4440 - Artesyn Embedded Power
Tempe, AZ, USA
14-slot 40g ATCA System
Centellis 4440
14-slot 40g ATCA System Centellis 4440
The Artesyn Embedded Technologies Centellis® 4440 AdvancedTCA® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable network head-end network elements. Highly integrated and verified hardware and software components, reduced development costs and accelerating time-to-market allow network equipment providers to focus their development resources on critical, differentiating features that provide a competitive advantage. As processor technology advances, heat dissipation can be one of your largest challenges, so we've designed the Centellis 4440 to exceed the highest thermal standards in the industry - the CP-TA B.4. The Centellis 4440 integrates the ATCA-F140, Artesyn's industry-leading 40GbE switch blade, which combines PICMG compliant base and fabric interface switching functionality with AMC slots for additional processing and/or local storage. Assuming an HA environment with redundant switch blades, combining these key functions provides customers with two additional slots for billable applications. The Centellis 4440 includes redundant shelf manager and alarm modules, redundant power entry modules (PEMs) and two fan tray modules. A variety of payload blades, AMCs and accessory products are available for the Centellis 4440 system depending on application requirements.

The Artesyn Embedded Technologies Centellis® 4440 AdvancedTCA® (ATCA) 40G ATCA system is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable network head-end network elements.

Highly integrated and verified hardware and software components, reduced development costs and accelerating time-to-market allow network equipment providers to focus their development resources on critical, differentiating features that provide a competitive advantage.

As processor technology advances, heat dissipation can be one of your largest challenges, so we've designed the Centellis 4440 to exceed the highest thermal standards in the industry - the CP-TA B.4.

The Centellis 4440 integrates the ATCA-F140, Artesyn's industry-leading 40GbE switch blade, which combines PICMG compliant base and fabric interface switching functionality with AMC slots for additional processing and/or local storage. Assuming an HA environment with redundant switch blades, combining these key functions provides customers with two additional slots for billable applications.

The Centellis 4440 includes redundant shelf manager and alarm modules, redundant power entry modules (PEMs) and two fan tray modules. A variety of payload blades, AMCs and accessory products are available for the Centellis 4440 system depending on application requirements.

Supplier's Site

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number Centellis 4440
Product Name 14-slot 40g ATCA System
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 14
GbE ports 6 to 14 #
Unlock Full Specs
to access all available technical data

Similar Products

14-slot 10G ATCA System - Centellis 4410 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 14
View Details
ATCA Platform Product - TANC-5260 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 4.00E6 k
View Details
AdvancedTCA System - 6445*RM05FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 5
View Details
10G ATCA Network Datacenter Server Blade - ATCA-7365-CE - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 9.60E7 k
View Details