Artesyn Embedded Power 10G ATCA Switch Blade ATCA-F125

Description
The ATCA-F125 from Artesyn Embedded Technologies is a high density, cost-effective 10G switch blade for AdvancedTCA® platforms. Combining several ATCA® functions within a single blade design allows end users to maximize billable slots with revenue-generating application blades. This is accomplished with a combination of factory build options as well as several field options. Optional functions include telecom clock generation and distribution, SATA based hard drive devices (HDDs) and an AdvancedMC™ (AMC) site for general processing and/or packet processing functions. Several applications can be easily mapped to the flexible configuration options provided by the ATCA-F125. One common application is to combine the ATCA base and fabric interface switching function with the System Management function. This is done using a processor AMC and an on-board SATA HDD. Another application scenario is to combine the base and fabric interface switching function with a high performance, 10G packet processing AMC. Selecting different configuration options also allows for maximum external I/O via 1G and 10G Ethernet interfaces from the front panel and/or optional RTM. Many more configurations are possible, all fully controlled using a software utility. Basic Blade Services (BBS) software is a fully integrated and verified software package available for the ATCA-F125. It includes carrier-grade Linux operating system (OS), all required device drivers and SRstackware switch software. A powerful on-board service processor executes all switch functions, blade setup and hardware platform management functions independent of any processor AMC and/or SATA HDD installed. This allows full, 100% utilization of the AMC based processor for end-user applications.
Datasheet
Description
The ATCA-F125 from Artesyn Embedded Technologies is a high density, cost-effective 10G switch blade for AdvancedTCA® platforms. Combining several ATCA® functions within a single blade design allows end users to maximize billable slots with revenue-generating application blades. This is accomplished with a combination of factory build options as well as several field options. Optional functions include telecom clock generation and distribution, SATA based hard drive devices (HDDs) and an AdvancedMC™ (AMC) site for general processing and/or packet processing functions. Several applications can be easily mapped to the flexible configuration options provided by the ATCA-F125. One common application is to combine the ATCA base and fabric interface switching function with the System Management function. This is done using a processor AMC and an on-board SATA HDD. Another application scenario is to combine the base and fabric interface switching function with a high performance, 10G packet processing AMC. Selecting different configuration options also allows for maximum external I/O via 1G and 10G Ethernet interfaces from the front panel and/or optional RTM. Many more configurations are possible, all fully controlled using a software utility. Basic Blade Services (BBS) software is a fully integrated and verified software package available for the ATCA-F125. It includes carrier-grade Linux operating system (OS), all required device drivers and SRstackware switch software. A powerful on-board service processor executes all switch functions, blade setup and hardware platform management functions independent of any processor AMC and/or SATA HDD installed. This allows full, 100% utilization of the AMC based processor for end-user applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G ATCA Switch Blade - ATCA-F125 - Artesyn Embedded Power
Tempe, AZ, USA
10G ATCA Switch Blade
ATCA-F125
10G ATCA Switch Blade ATCA-F125
The ATCA-F125 from Artesyn Embedded Technologies is a high density, cost-effective 10G switch blade for AdvancedTCA® platforms. Combining several ATCA® functions within a single blade design allows end users to maximize billable slots with revenue-generating application blades. This is accomplished with a combination of factory build options as well as several field options. Optional functions include telecom clock generation and distribution, SATA based hard drive devices (HDDs) and an AdvancedMC™ (AMC) site for general processing and/or packet processing functions. Several applications can be easily mapped to the flexible configuration options provided by the ATCA-F125. One common application is to combine the ATCA base and fabric interface switching function with the System Management function. This is done using a processor AMC and an on-board SATA HDD. Another application scenario is to combine the base and fabric interface switching function with a high performance, 10G packet processing AMC. Selecting different configuration options also allows for maximum external I/O via 1G and 10G Ethernet interfaces from the front panel and/or optional RTM. Many more configurations are possible, all fully controlled using a software utility. Basic Blade Services (BBS) software is a fully integrated and verified software package available for the ATCA-F125. It includes carrier-grade Linux operating system (OS), all required device drivers and SRstackware switch software. A powerful on-board service processor executes all switch functions, blade setup and hardware platform management functions independent of any processor AMC and/or SATA HDD installed. This allows full, 100% utilization of the AMC based processor for end-user applications.

The ATCA-F125 from Artesyn Embedded Technologies is a high density, cost-effective 10G switch blade for AdvancedTCA® platforms. Combining several ATCA® functions within a single blade design allows end users to maximize billable slots with revenue-generating application blades. This is accomplished with a combination of factory build options as well as several field options. Optional functions include telecom clock generation and distribution, SATA based hard drive devices (HDDs) and an AdvancedMC™ (AMC) site for general processing and/or packet processing functions.

Several applications can be easily mapped to the flexible configuration options provided by the ATCA-F125. One common application is to combine the ATCA base and fabric interface switching function with the System Management function. This is done using a processor AMC and an on-board SATA HDD.

Another application scenario is to combine the base and fabric interface switching function with a high performance, 10G packet processing AMC. Selecting different configuration options also allows for maximum external I/O via 1G and 10G Ethernet interfaces from the front panel and/or optional RTM.

Many more configurations are possible, all fully controlled using a software utility. Basic Blade Services (BBS) software is a fully integrated and verified software package available for the ATCA-F125. It includes carrier-grade Linux operating system (OS), all required device drivers and SRstackware switch software.

A powerful on-board service processor executes all switch functions, blade setup and hardware platform management functions independent of any processor AMC and/or SATA HDD installed. This allows full, 100% utilization of the AMC based processor for end-user applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number ATCA-F125
Product Name 10G ATCA Switch Blade
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
GbE ports 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Full Mesh AdvancedTCA Backplane - FM02 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Backplane
Slots 2
View Details
ATCA Platform Product - TANC-5340 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 1.60E7 k
View Details
Packet Processing / Server Blade - ATCA-7475 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Processor Blade
Memory 1.28E8 k
View Details
MicroTCA System - 6502A****P*S**R - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor MicroTCA
Product Type Chassis / System Platform
Slots 9
View Details