Artesyn Embedded Power 10G ATCA Server Blade ATCA-7370

Description
The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel® Xeon® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7370 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. The ATCA-7370 is certified with Red Hat Enterprise Linux 6.5 (pending) and VMware ESXi 5.1 providing developers a smooth integration experience. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet
Description
The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel® Xeon® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7370 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. The ATCA-7370 is certified with Red Hat Enterprise Linux 6.5 (pending) and VMware ESXi 5.1 providing developers a smooth integration experience. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G ATCA Server Blade - ATCA-7370 - Artesyn Embedded Power
Tempe, AZ, USA
10G ATCA Server Blade
ATCA-7370
10G ATCA Server Blade ATCA-7370
The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel® Xeon® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7370 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. The ATCA-7370 is certified with Red Hat Enterprise Linux 6.5 (pending) and VMware ESXi 5.1 providing developers a smooth integration experience. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

The Artesyn Embedded Technologies ATCA-7370 combines two 8-core Intel® Xeon® processors E5-2600 family and optional hardware offloading functions with up to 128GB main memory for a combination of performance and flexibility in a 10G ATCA blade.

Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7370 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers.

The ATCA-7370 is certified with Red Hat Enterprise Linux 6.5 (pending) and VMware ESXi 5.1 providing developers a smooth integration experience.

Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives.

The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number ATCA-7370
Product Name 10G ATCA Server Blade
Form Factor AdvancedTCA
Product Type Blade Server
Memory 1.28E8 k
Processor Speed 1800 MHz
GbE ports 2 to 6 #
Unlock Full Specs
to access all available technical data

Similar Products

ATCA Platform Product - ATCA-5U-5SLOTS - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform; Single Board Computer
Slots 5
View Details
14-slot 40g ATCA System - Centellis 4440 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 14
View Details
MicroTCA Starter Kit - 686200001 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor MicroTCA
Product Type Chassis / System Platform
Slots 2
View Details
ATCA Platform Product - TANC-5340 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 1.60E7 k
View Details