Artesyn Embedded Power 10G ATCA Server Blade ATCA-7360

Description
This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel® Xeon® processors L5518 and up to 80GB main memory. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7360 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives. The ATCA-7360 is certified with Red Hat Enterprise Linux 6 and 5.5 providing developers a smooth integration experience. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet
Description
This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel® Xeon® processors L5518 and up to 80GB main memory. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7360 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives. The ATCA-7360 is certified with Red Hat Enterprise Linux 6 and 5.5 providing developers a smooth integration experience. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G ATCA Server Blade - ATCA-7360 - Artesyn Embedded Power
Tempe, AZ, USA
10G ATCA Server Blade
ATCA-7360
10G ATCA Server Blade ATCA-7360
This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades. The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel® Xeon® processors L5518 and up to 80GB main memory. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7360 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives. The ATCA-7360 is certified with Red Hat Enterprise Linux 6 and 5.5 providing developers a smooth integration experience. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

This blade is not recommended for new designs, please take a look at our latest 10G (ATCA-7370) and 40G (ATCA-7475) Intel Architecture server blades.

The Artesyn Embedded Technologies ATCA-7360 offers two quad-core Intel® Xeon® processors L5518 and up to 80GB main memory.

Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7360 into different 1G and 10G network infrastructures such as telecommunication central offices and network data centers.

Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives.

The ATCA-7360 is certified with Red Hat Enterprise Linux 6 and 5.5 providing developers a smooth integration experience.

The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number ATCA-7360
Product Name 10G ATCA Server Blade
Form Factor AdvancedTCA
Product Type Blade Server
Memory 2.00E6 to 8.00E7 k
Processor Speed 2130 MHz
GbE ports 2 to 6 #
Unlock Full Specs
to access all available technical data

Similar Products

10G ATCA Server Blade - ATCA7367 - Artesyn Embedded Power
Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 4.80E7 k
View Details
ATCA Platform Product - TANC-5260 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 4.00E6 k
View Details
AdvancedTCA System - 6445*RM05FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 5
View Details
10G ATCA Network Datacenter Server Blade - ATCA-7365-CE - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 9.60E7 k
View Details