Artesyn Embedded Power 100W AC-DC Power Adapter AD100 Series

Description
The AD100 series 100 Watt freestanding external AC-DC power adapter series provides a very flexible, Power over Ethernet (POE) compliant power solution for a wide variety of portable and desktop applications. The adapter accepts a wide 90—264 Vac input and provides a single, fully regulated 48 Vdc output that is capable of delivering up to 2.08 A continuously. AD100 series adapters have a typical full load efficiency of 87% and meet Energy Star Efficiency Level IV criteria.
Datasheet
Description
The AD100 series 100 Watt freestanding external AC-DC power adapter series provides a very flexible, Power over Ethernet (POE) compliant power solution for a wide variety of portable and desktop applications. The adapter accepts a wide 90—264 Vac input and provides a single, fully regulated 48 Vdc output that is capable of delivering up to 2.08 A continuously. AD100 series adapters have a typical full load efficiency of 87% and meet Energy Star Efficiency Level IV criteria.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W AC-DC Power Adapter - AD100 Series - Artesyn Embedded Power
Tempe, AZ, USA
100W AC-DC Power Adapter
AD100 Series
100W AC-DC Power Adapter AD100 Series
The AD100 series 100 Watt freestanding external AC-DC power adapter series provides a very flexible, Power over Ethernet (POE) compliant power solution for a wide variety of portable and desktop applications. The adapter accepts a wide 90—264 Vac input and provides a single, fully regulated 48 Vdc output that is capable of delivering up to 2.08 A continuously. AD100 series adapters have a typical full load efficiency of 87% and meet Energy Star Efficiency Level IV criteria.

The AD100 series 100 Watt freestanding external AC-DC power adapter series provides a very flexible, Power over Ethernet (POE) compliant power solution for a wide variety of portable and desktop applications. The adapter accepts a wide 90—264 Vac input and provides a single, fully regulated 48 Vdc output that is capable of delivering up to 2.08 A continuously. AD100 series adapters have a typical full load efficiency of 87% and meet Energy Star Efficiency Level IV criteria.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number AD100 Series
Product Name 100W AC-DC Power Adapter
Type AC / DC Adapter
Operating Temperature 0 to 45 C (32 to 113 F)
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details