Acopian Power Supplies Power Supply 24UP300

Description
POWER SUPPLIES, UNREGULATED, AC-DC SINGLE OUTPUT, K-SIZE CASE, SINGLE PHASE, 0-125 VAC INPUT VOLTAGE, 50-400 HZ, 24 VDC OUTPUT, 3.0 AMP OUTPUT CURRENT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLIES, UNREGULATED, AC-DC SINGLE OUTPUT, K-SIZE CASE, SINGLE PHASE, 0-125 VAC INPUT VOLTAGE, 50-400 HZ, 24 VDC OUTPUT, 3.0 AMP OUTPUT CURRENT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 48018 - Radwell International
Willingboro, NJ, United States
Power Supply
48018
Power Supply 48018
POWER SUPPLIES, UNREGULATED, AC-DC SINGLE OUTPUT, K-SIZE CASE, SINGLE PHASE, 0-125 VAC INPUT VOLTAGE, 50-400 HZ, 24 VDC OUTPUT, 3.0 AMP OUTPUT CURRENT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLIES, UNREGULATED, AC-DC SINGLE OUTPUT, K-SIZE CASE, SINGLE PHASE, 0-125 VAC INPUT VOLTAGE, 50-400 HZ, 24 VDC OUTPUT, 3.0 AMP OUTPUT CURRENT, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 48018
Product Name Power Supply
AC Output Voltage 125.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details