Richardson RFPD RF Power Transistor PH1214-2M

Description
Radar Power Transistors
Request a Quote
Description
Radar Power Transistors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PH1214-2M is a NPN silicon microwave power transistor designed for radar pulsed applications at 1.2-1.4 GHz with a 100 µs pulse and 10% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device delivers 2.0 W output power at 28 V collector voltage with 40% collector efficiency and 7.0 dB power gain. It supports peak collector current of 0.5 A, has a collector-emitter breakdown voltage of 65 V, and a junction temperature rating of 200 °C. The transistor demonstrates load mismatch tolerance up to 3:1 VSWR and stability at 1.5:1 VSWR. It is RoHS compliant and has a thermal resistance of 17 °C/W.

Datasheet Summary
Powered by GS/AI

The PH1214-2M is a NPN silicon microwave power transistor designed for radar pulsed applications at 1.2-1.4 GHz with a 100 µs pulse and 10% duty cycle. It features a hermetic metal/ceramic package, common base configuration, and internal impedance matching. The device delivers 2.0 W output power at 28 V collector voltage with 40% collector efficiency and 7.0 dB power gain. It supports peak collector current of 0.5 A, has a collector-emitter breakdown voltage of 65 V, and a junction temperature rating of 200 °C. The transistor demonstrates load mismatch tolerance up to 3:1 VSWR and stability at 1.5:1 VSWR. It is RoHS compliant and has a thermal resistance of 17 °C/W.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - PH1214-2M - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
PH1214-2M
RF Power Transistor PH1214-2M
Radar Power Transistors

Radar Power Transistors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number PH1214-2M
Product Name RF Power Transistor
Package Type Ceramic Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Technology / Material GaN
Package Type Plastic SMT
Power Gain 20.2 dB
View Details
RF Power Transistor - AFV121KHR5 - Richardson RFPD
Specs
Package Type Ceramic Flanged
Power Gain 19.6 dB
Output Power 1000 watts
View Details
RF Power Transistor - D2021UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic SMT
Power Gain 13 dB
View Details
RF Power Transistor - D2201UK - Richardson RFPD
Specs
Transistor Type MOSFET RF
Package Type Ceramic Flanged
Power Gain 10 dB
View Details