The D5017UK is a metal gate RF silicon FET designed for HF/VHF/UHF communication applications from 1 MHz to 175 MHz. It is housed in a 4-pin ceramic package with a metal flange, measuring 24.76 mm by 18.42 mm. The device supports a maximum power dissipation of 220 W and operates with a drain-source voltage up to 125 V. It provides a minimum common source power gain of 10 dB and drain efficiency of 50% at 150 W output. Thermal resistance from junction to case is 0.8°C/W. The part includes beryllium oxide in the ceramic substrate, requiring careful handling to avoid toxic dust exposure. It meets RoHS compliance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D5017UK |
| Product Name | RF Power Transistor |
| Output Power | 150 watts |