The D2294UK is a metal-gate silicon RF power FET designed for HF to UHF communications from 1 MHz to 1 GHz. It is packaged in a SOT171 case with dimensions of 10.92 mm by 5.84 mm by 2.54 mm, and features a gold metallized finish. The device provides a minimum gain of 11 dB, operates at 12.5 V drain voltage, and delivers 15 W output power at 500 MHz with 50% drain efficiency. It has a drain-source breakdown voltage of 40 V, a gate-source breakdown voltage of ±20 V, and can handle a maximum drain current of 12 A. Thermal resistance from junction to case is 3.5 °C/W. The ceramic portion of the package contains beryllium oxide, which is toxic if damaged.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2294UK |
| Product Name | RF Power Transistor |
| Output Power | 15 watts |