The D2225UK is a silicon MOSFET for RF power amplification in HF/VHF/UHF communications from 1 MHz to 1 GHz, housed in an SO8 package measuring 4.06 mm × 5.08 mm × 1.27 mm. It supports push-pull operation with a minimum gain of 10 dB, drain-source breakdown voltage of 40 V, and continuous drain current of 4 A. The device dissipates up to 17.5 W with a maximum junction temperature of 200°C and thermal resistance of 6°C/W. It exhibits low input, output, and reverse transfer capacitances of 12 pF, 10 pF, and 1 pF respectively at 1 MHz. The part is RoHS compliant and rated for storage temperatures from -65°C to 150°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | D2225UK |
| Product Name | RF Power Transistor |
| Output Power | 5 watts |