Richardson RFPD RF Power Transistor D2009UK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D2009UK is a metal gate RF silicon FET designed for VHF/UHF communications from 50 MHz to 1 GHz with 10 W output power at 28 V. It features a hermetic metal package with dimensions of 16.38 mm length, 45° bevels, and 6.35 mm lead spacing. The device provides a minimum power gain of 10 dB, 40% drain efficiency, and a 20:1 VSWR load mismatch tolerance at 1 GHz. Absolute maximum ratings include 65 V drain-source breakdown voltage, 2 A drain current per side, and a 200°C maximum junction temperature. Thermal resistance from junction to case is 3.0°C/W. The part is RoHS compliant and contains beryllium oxide in the ceramic portion of the package, requiring careful handling to avoid dust generation.

Datasheet Summary
Powered by GS/AI

The D2009UK is a metal gate RF silicon FET designed for VHF/UHF communications from 50 MHz to 1 GHz with 10 W output power at 28 V. It features a hermetic metal package with dimensions of 16.38 mm length, 45° bevels, and 6.35 mm lead spacing. The device provides a minimum power gain of 10 dB, 40% drain efficiency, and a 20:1 VSWR load mismatch tolerance at 1 GHz. Absolute maximum ratings include 65 V drain-source breakdown voltage, 2 A drain current per side, and a 200°C maximum junction temperature. Thermal resistance from junction to case is 3.0°C/W. The part is RoHS compliant and contains beryllium oxide in the ceramic portion of the package, requiring careful handling to avoid dust generation.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - D2009UK - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
D2009UK
RF Power Transistor D2009UK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number D2009UK
Product Name RF Power Transistor
Output Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - DU2880V - Richardson RFPD
Specs
Output Power 80 watts
Power Gain 13 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D2202UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details
RF Power Transistor - D1014UK - Richardson RFPD
Specs
Output Power 40 watts
Power Gain 12 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2290UK - Richardson RFPD
Specs
Output Power 1 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details