Richardson RFPD Silicon Carbide MOSFETs C3M0021120J2-TR

Description
Silicon Carbide Power MOSFET Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin Larger drain tab for better thermal performance High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters
Request a Quote
Description
Silicon Carbide Power MOSFET Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin Larger drain tab for better thermal performance High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0021120J2 is a third-generation silicon carbide N-channel enhancement mode MOSFET designed for high-efficiency power conversion applications such as motor control, EV battery chargers, and high-voltage DC/DC converters. It is packaged in a TO-263-7XL format with a separate driver source pin and larger drain tab for improved thermal performance. The device has a drain-source breakdown voltage of 1200 V, a maximum continuous drain current of 83 A at 100 °C case temperature, and a drain-source on-state resistance of 21 mΩ at 25 °C and 15 V gate voltage. It features low input, output, and reverse transfer capacitances, with a thermal resistance from junction to case of 0.23 °C/W. Operating junction and storage temperatures range from -40 °C to +175 °C. The part is RoHS compliant and halogen free.

Datasheet Summary
Powered by GS/AI

The C3M0021120J2 is a third-generation silicon carbide N-channel enhancement mode MOSFET designed for high-efficiency power conversion applications such as motor control, EV battery chargers, and high-voltage DC/DC converters. It is packaged in a TO-263-7XL format with a separate driver source pin and larger drain tab for improved thermal performance. The device has a drain-source breakdown voltage of 1200 V, a maximum continuous drain current of 83 A at 100 °C case temperature, and a drain-source on-state resistance of 21 mΩ at 25 °C and 15 V gate voltage. It features low input, output, and reverse transfer capacitances, with a thermal resistance from junction to case of 0.23 °C/W. Operating junction and storage temperatures range from -40 °C to +175 °C. The part is RoHS compliant and halogen free.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0021120J2-TR - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0021120J2-TR
Silicon Carbide MOSFETs C3M0021120J2-TR
Silicon Carbide Power MOSFET Features 3rd generation SiC MOSFET technology Optimized package with separate driver source pin Larger drain tab for better thermal performance High blocking voltage with low on-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Reduce switching losses and minimize gate ringing Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Motor Control EV battery chargers High voltage DC/DC converters

Silicon Carbide Power MOSFET

Features

  • 3rd generation SiC MOSFET technology
  • Optimized package with separate driver source pin
  • Larger drain tab for better thermal performance
  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Motor Control
  • EV battery chargers
  • High voltage DC/DC converters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0021120J2-TR
Product Name Silicon Carbide MOSFETs
rDS(on) 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT50M50JVR - Richardson RFPD
Specs
rDS(on) 0.0500 ohms
Package Type SOT-227
View Details
Power MOSFET Transistor - APL1001J - Richardson RFPD
Specs
rDS(on) 0.6000 ohms
Package Type SOT-227
View Details
Power MOSFET Transistor - APT5025BNG - Richardson RFPD
Specs
rDS(on) 0.2500 ohms
Package Type TO-247; TO-247
View Details