Richardson RFPD Silicon Carbide MOSFETs C3M0280090D

Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy Lighting High voltage DC/DC converters Telecom Power Supplies Induction Heating
Request a Quote
Description
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy Lighting High voltage DC/DC converters Telecom Power Supplies Induction Heating
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3M0280090D is a silicon carbide N-channel enhancement mode MOSFET designed for high-efficiency power conversion in applications such as renewable energy, telecom power supplies, and induction heating. It is packaged in a TO-247-3 case with a mounting torque of 1 Nm. The device has a drain-source voltage rating of 900 V, a continuous drain current of 6.8 A at 100°C, and an on-state resistance of 320 mΩ at 25°C. It supports a maximum junction temperature of 150°C and a solder temperature of 260°C. Thermal resistance from junction to case is 2.8 °C/W. The part is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The C3M0280090D is a silicon carbide N-channel enhancement mode MOSFET designed for high-efficiency power conversion in applications such as renewable energy, telecom power supplies, and induction heating. It is packaged in a TO-247-3 case with a mounting torque of 1 Nm. The device has a drain-source voltage rating of 900 V, a continuous drain current of 6.8 A at 100°C, and an on-state resistance of 320 mΩ at 25°C. It supports a maximum junction temperature of 150°C and a solder temperature of 260°C. Thermal resistance from junction to case is 2.8 °C/W. The part is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFETs - C3M0280090D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
C3M0280090D
Silicon Carbide MOSFETs C3M0280090D
Silicon Carbide Power MOSFET C3MTM MOSFET Technology Features New C3M SiC MOSFET technology High blocking voltage with low On-resistance High speed switching with low capacitances Fast intrinsic diode with low reverse recovery (Qrr) Halogen free, RoHS compliant Benefits Higher system efficiency Reduced cooling requirements Increased power density Increased system switching frequency Applications Renewable energy Lighting High voltage DC/DC converters Telecom Power Supplies Induction Heating

Silicon Carbide Power MOSFET
C3MTM MOSFET Technology

Features

  • New C3M SiC MOSFET technology
  • High blocking voltage with low On-resistance
  • High speed switching with low capacitances
  • Fast intrinsic diode with low reverse recovery (Qrr)
  • Halogen free, RoHS compliant

Benefits

  • Higher system efficiency
  • Reduced cooling requirements
  • Increased power density
  • Increased system switching frequency

Applications

  • Renewable energy
  • Lighting
  • High voltage DC/DC converters
  • Telecom Power Supplies
  • Induction Heating
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number C3M0280090D
Product Name Silicon Carbide MOSFETs
rDS(on) 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT5017BVRG - Richardson RFPD
Specs
rDS(on) 0.1700 ohms
Package Type TO-247; TO-247
View Details
Power MOSFET Transistor - APT60M60JLL - Richardson RFPD
Specs
rDS(on) 0.0600 ohms
Package Type SOT-227
View Details
Power MOSFET Transistor - APT50M50JVR - Richardson RFPD
Specs
rDS(on) 0.0500 ohms
Package Type SOT-227
View Details
Silicon Carbide MOSFETs - C3M0075120K - Richardson RFPD
Specs
rDS(on) 0.0750 ohms
Package Type TO-247; TO-247-4
View Details