Richardson RFPD RF & MW LNA CHA3218-99F/00

Description
2-18 GHZ Low Noise Amplifier. GaAs Monolithic Microwave IC. UMS develops a 2-18GHz wide band low noise amplifier. The wide frequency band associated to a 2dB low noise figure makes this circuit very versatile for very high performance systems. The typical gain is 24dB and the overall power supply is of 5V/120mA. The circuit is dedicated to defence and space application and also well suited for a wide range of microwave and millimetre wave applications and systems. It is developed on a robust 0.15µm gate length pHEMT process, and will be available as a bare die, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC
Request a Quote Datasheet
Description
2-18 GHZ Low Noise Amplifier. GaAs Monolithic Microwave IC. UMS develops a 2-18GHz wide band low noise amplifier. The wide frequency band associated to a 2dB low noise figure makes this circuit very versatile for very high performance systems. The typical gain is 24dB and the overall power supply is of 5V/120mA. The circuit is dedicated to defence and space application and also well suited for a wide range of microwave and millimetre wave applications and systems. It is developed on a robust 0.15µm gate length pHEMT process, and will be available as a bare die, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - CHA3218-99F/00 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
CHA3218-99F/00
RF & MW LNA CHA3218-99F/00
2-18 GHZ Low Noise Amplifier. GaAs Monolithic Microwave IC. UMS develops a 2-18GHz wide band low noise amplifier. The wide frequency band associated to a 2dB low noise figure makes this circuit very versatile for very high performance systems. The typical gain is 24dB and the overall power supply is of 5V/120mA. The circuit is dedicated to defence and space application and also well suited for a wide range of microwave and millimetre wave applications and systems. It is developed on a robust 0.15µm gate length pHEMT process, and will be available as a bare die, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC

2-18 GHZ Low Noise Amplifier. GaAs Monolithic Microwave IC. UMS develops a 2-18GHz wide band low noise amplifier. The wide frequency band associated to a 2dB low noise figure makes this circuit very versatile for very high performance systems. The typical gain is 24dB and the overall power supply is of 5V/120mA. The circuit is dedicated to defence and space application and also well suited for a wide range of microwave and millimetre wave applications and systems. It is developed on a robust 0.15µm gate length pHEMT process, and will be available as a bare die, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA3218-99F/00
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Maximum Gain 24 dB
Output Power 15 dBm
Noise Figure 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
Gain Block - A231 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 10 to 250 MHz
Maximum Gain 26 dB
Output Power 10 dBm
View Details
RF & MW Power Amplifier - ADPA1116ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 300 to 6000 MHz
Maximum Gain 33.5 dB
View Details