Richardson RFPD mmW LNA CHA2494-QEG/20

Description
A packaged monolithic 34-44GHz low noise amplifier delivering 24dB linear gain associated with 3dB of noise figure, featuring up to 13dBm output power at P-1dB gain compression. Moreover it is proposed in standard surface mount package and integrates ESD protection. The overall power supply is of 4V/120mA. The circuit is dedicated to telecommunication and also well suited for a wide range of microwave applications and systems. It is developed on a robust 0.15µm gate length pHEMT process, and will be available in a standard surface mount 24 leads QFN4x5, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC.
Request a Quote Datasheet
Description
A packaged monolithic 34-44GHz low noise amplifier delivering 24dB linear gain associated with 3dB of noise figure, featuring up to 13dBm output power at P-1dB gain compression. Moreover it is proposed in standard surface mount package and integrates ESD protection. The overall power supply is of 4V/120mA. The circuit is dedicated to telecommunication and also well suited for a wide range of microwave applications and systems. It is developed on a robust 0.15µm gate length pHEMT process, and will be available in a standard surface mount 24 leads QFN4x5, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW LNA - CHA2494-QEG/20 - Richardson RFPD
Downers Grove, IL, United States
A packaged monolithic 34-44GHz low noise amplifier delivering 24dB linear gain associated with 3dB of noise figure, featuring up to 13dBm output power at P-1dB gain compression. Moreover it is proposed in standard surface mount package and integrates ESD protection. The overall power supply is of 4V/120mA. The circuit is dedicated to telecommunication and also well suited for a wide range of microwave applications and systems. It is developed on a robust 0.15µm gate length pHEMT process, and will be available in a standard surface mount 24 leads QFN4x5, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC.

A packaged monolithic 34-44GHz low noise amplifier delivering 24dB linear gain associated with 3dB of noise figure, featuring up to 13dBm output power at P-1dB gain compression. Moreover it is proposed in standard surface mount package and integrates ESD protection. The overall power supply is of 4V/120mA. The circuit is dedicated to telecommunication and also well suited for a wide range of microwave applications and systems. It is developed on a robust 0.15µm gate length pHEMT process, and will be available in a standard surface mount 24 leads QFN4x5, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA2494-QEG/20
Product Name mmW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 34000 to 44000 MHz
Maximum Gain 22 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1105ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 1600 MHz
Maximum Gain 34.5 dB
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details
RF & MW Power Amplifier - AFIC10275NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
View Details
RF & MW Power Amplifier - ADPA7006AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23 dB
View Details