Armstrong International CD-33 Series Disc Steam Trap Model CD-33

Description
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc
Datasheet
Description
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD-33 Series Disc Steam Trap - Model CD-33 - Armstrong International
Three Rivers, MI, USA
CD-33 Series Disc Steam Trap
Model CD-33
CD-33 Series Disc Steam Trap Model CD-33
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc

The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs.

The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure.

The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why:

  • Three-discharge port design
  • Minimum wear with controlled cycling
  • Freeze resistant
  • Hardened seat and disc
Supplier's Site Datasheet
CD-33 Series Disc Steam Trap - Model CD-33 - Armstrong International
Three Rivers, MI, USA
CD-33 Series Disc Steam Trap
Model CD-33
CD-33 Series Disc Steam Trap Model CD-33
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc

The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs.

The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure.

The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why:

  • Three-discharge port design
  • Minimum wear with controlled cycling
  • Freeze resistant
  • Hardened seat and disc
Supplier's Site Datasheet
CD-33 Series Disc Steam Trap - Model CD-33 - Armstrong International
Three Rivers, MI, USA
CD-33 Series Disc Steam Trap
Model CD-33
CD-33 Series Disc Steam Trap Model CD-33
The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs. The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure. The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why: Three-discharge port design Minimum wear with controlled cycling Freeze resistant Hardened seat and disc

The Armstrong CD-33 is a disc-style trap designed to control the trap’s cycle rate. By reducing the cycle rate, the Armstrong CD-33 extends its service life well beyond that of typical disc traps. This enhanced performance minimizes maintenance time and greatly reduces steam costs.

The CD-33 is designed with three discharge ports, which offer stable disc operation to extend operating life. The capacities of the Armstrong CD-33 have been engineered specifically for the following applications: large steam main drips, process equipment and HVAC heating equipment on constant pressure.

The CD-33L (low capacity) trap is designed for the low capacity applications of steam main drips and steam tracing lines. By ensuring that the capacities are designed to suit the application—and are not oversized—the CD-33 Series will last longer than other disc traps with excessive capacity ratings. Here’s why:

  • Three-discharge port design
  • Minimum wear with controlled cycling
  • Freeze resistant
  • Hardened seat and disc
Supplier's Site Datasheet

Technical Specifications

  Armstrong International Armstrong International Armstrong International
Product Category Steam Traps Steam Traps Steam Traps
Product Number Model CD-33 Model CD-33 Model CD-33
Product Name CD-33 Series Disc Steam Trap CD-33 Series Disc Steam Trap CD-33 Series Disc Steam Trap
Steam Trap Type Disc Disc Disc
Material Steel - Stainless Steel - Stainless Steel - Stainless
Operating Pressure 600 psi (422 m H2O) 600 psi (422 m H2O) 600 psi (422 m H2O)
Operating Temperature 752 F (400 C) 752 F (400 C) 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile
Operating Pressure 20 psi (14.08 m H2O)
View Details
A Series Float & Thermostatic Steam Traps - Model A3 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
View Details
Inverted Bucket Steam Traps - 0039517 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details