RS Components, Ltd. 7209239

Description
With excellent air discharge and simple and compact design these thermostatic steam traps and air eliminators are designed for use on process equipment such as kettle cookers, sterilizers, food, chemical and laundry equipment. Connections are female screwed. Modulating discharge. Discharges condensate close to steam temperature. Thermostats for different subcooling (5ºK to 30ºK). Excellent air discharge. Simple and compact design. RS 7209239 operates on saturated steam. RS 7209248 operates on moderate super-heated steam Trap Type = Thermostatic Connection = 1/2 in BSP Female Orientation = Vertical Maximum Working Pressure = 13 bar Maximum Temperature = +200°C Body Material = Brass Gasket Material = Graphite Connection Gender = Female Connection Size = 1/2in Thread Standard or Connection Type = BSP
Request a Quote
Description
With excellent air discharge and simple and compact design these thermostatic steam traps and air eliminators are designed for use on process equipment such as kettle cookers, sterilizers, food, chemical and laundry equipment. Connections are female screwed. Modulating discharge. Discharges condensate close to steam temperature. Thermostats for different subcooling (5ºK to 30ºK). Excellent air discharge. Simple and compact design. RS 7209239 operates on saturated steam. RS 7209248 operates on moderate super-heated steam Trap Type = Thermostatic Connection = 1/2 in BSP Female Orientation = Vertical Maximum Working Pressure = 13 bar Maximum Temperature = +200°C Body Material = Brass Gasket Material = Graphite Connection Gender = Female Connection Size = 1/2in Thread Standard or Connection Type = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7209239 - RS Components, Ltd.
Corby, Northants, United Kingdom
With excellent air discharge and simple and compact design these thermostatic steam traps and air eliminators are designed for use on process equipment such as kettle cookers, sterilizers, food, chemical and laundry equipment. Connections are female screwed. Modulating discharge. Discharges condensate close to steam temperature. Thermostats for different subcooling (5ºK to 30ºK). Excellent air discharge. Simple and compact design. RS 7209239 operates on saturated steam. RS 7209248 operates on moderate super-heated steam Trap Type = Thermostatic Connection = 1/2 in BSP Female Orientation = Vertical Maximum Working Pressure = 13 bar Maximum Temperature = +200°C Body Material = Brass Gasket Material = Graphite Connection Gender = Female Connection Size = 1/2in Thread Standard or Connection Type = BSP

With excellent air discharge and simple and compact design these thermostatic steam traps and air eliminators are designed for use on process equipment such as kettle cookers, sterilizers, food, chemical and laundry equipment.
Connections are female screwed. Modulating discharge. Discharges condensate close to steam temperature. Thermostats for different subcooling (5ºK to 30ºK). Excellent air discharge. Simple and compact design. RS 7209239 operates on saturated steam. RS 7209248 operates on moderate super-heated steam
Trap Type = Thermostatic
Connection = 1/2 in BSP Female
Orientation = Vertical
Maximum Working Pressure = 13 bar
Maximum Temperature = +200°C
Body Material = Brass
Gasket Material = Graphite
Connection Gender = Female
Connection Size = 1/2in
Thread Standard or Connection Type = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Steam Traps
Product Number 7209239
Steam Trap Type FloatThermostatic
Material Brass
Operating Pressure 189 psi (133 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
 - 9171902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
 - 9171710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material SteelForged
View Details
 - 7998884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details