Velan, Inc. Bimetallic Steam Trap Type SSF

Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Universal operation: The individual segments of the bimetallic element act consecutively, developing forces in close relation to the saturated steam curve. This permits sensitive, efficient trap operation at all pressures up to maximum, without orifice change or adjustment. An ideal feature for "complete trap standardization". • Easy internal maintenance: The removal of the body cover provides easy access to the bimetallic element and seat. The removal of the strainer cover permits quick and easy removal of the strainer. • Automatic air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-upof equipment. • Valve seats CoCr alloy hardfaced: All Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Integral strainer: An integral stainless steel strainer protects the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Positive closing: Every Velan trap closes tightly on saturated steam temperature. Positive closing for long periods on dry superheated steam has enormous advantages in power plant and marine service. • All-position installation simplifies piping layout. • Silent operation - no violent line shocks. • Freezeproof: Velan traps do not require a reservoir of priming water in the body to operate. When installed vertically with inlet on top, they drain completely when cold, and are freezeproof without insulation. • Positive condensate drainage for process work. • Silent operation - no violent line shocks. • Optional temperature controller: An ingenious device that can be adapted to most Velan models permitted adjustment of factory setting under full steam pressure. Condensate discharge temperature can be increased or decreased to meet the specific requirements of any process application. Up to 30% of energy can be saved by extracting the sensible heat of steam. • Optional extras include: Thermometer, strainer blowdown valve and Piping King units complete with valving.
Datasheet
Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Universal operation: The individual segments of the bimetallic element act consecutively, developing forces in close relation to the saturated steam curve. This permits sensitive, efficient trap operation at all pressures up to maximum, without orifice change or adjustment. An ideal feature for "complete trap standardization". • Easy internal maintenance: The removal of the body cover provides easy access to the bimetallic element and seat. The removal of the strainer cover permits quick and easy removal of the strainer. • Automatic air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-upof equipment. • Valve seats CoCr alloy hardfaced: All Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Integral strainer: An integral stainless steel strainer protects the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Positive closing: Every Velan trap closes tightly on saturated steam temperature. Positive closing for long periods on dry superheated steam has enormous advantages in power plant and marine service. • All-position installation simplifies piping layout. • Silent operation - no violent line shocks. • Freezeproof: Velan traps do not require a reservoir of priming water in the body to operate. When installed vertically with inlet on top, they drain completely when cold, and are freezeproof without insulation. • Positive condensate drainage for process work. • Silent operation - no violent line shocks. • Optional temperature controller: An ingenious device that can be adapted to most Velan models permitted adjustment of factory setting under full steam pressure. Condensate discharge temperature can be increased or decreased to meet the specific requirements of any process application. Up to 30% of energy can be saved by extracting the sensible heat of steam. • Optional extras include: Thermometer, strainer blowdown valve and Piping King units complete with valving.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bimetallic Steam Trap - Type SSF - Velan, Inc.
Montreal, Quebec, Canada
Bimetallic Steam Trap
Type SSF
Bimetallic Steam Trap Type SSF
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Universal operation: The individual segments of the bimetallic element act consecutively, developing forces in close relation to the saturated steam curve. This permits sensitive, efficient trap operation at all pressures up to maximum, without orifice change or adjustment. An ideal feature for "complete trap standardization". • Easy internal maintenance: The removal of the body cover provides easy access to the bimetallic element and seat. The removal of the strainer cover permits quick and easy removal of the strainer. • Automatic air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-upof equipment. • Valve seats CoCr alloy hardfaced: All Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Integral strainer: An integral stainless steel strainer protects the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Positive closing: Every Velan trap closes tightly on saturated steam temperature. Positive closing for long periods on dry superheated steam has enormous advantages in power plant and marine service. • All-position installation simplifies piping layout. • Silent operation - no violent line shocks. • Freezeproof: Velan traps do not require a reservoir of priming water in the body to operate. When installed vertically with inlet on top, they drain completely when cold, and are freezeproof without insulation. • Positive condensate drainage for process work. • Silent operation - no violent line shocks. • Optional temperature controller: An ingenious device that can be adapted to most Velan models permitted adjustment of factory setting under full steam pressure. Condensate discharge temperature can be increased or decreased to meet the specific requirements of any process application. Up to 30% of energy can be saved by extracting the sensible heat of steam. • Optional extras include: Thermometer, strainer blowdown valve and Piping King units complete with valving.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam.
If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com.
Features and benefits

• Universal operation: The individual segments of the bimetallic element act consecutively, developing forces in close relation to the saturated steam curve. This permits sensitive, efficient trap operation at all pressures up to maximum, without orifice change or adjustment. An ideal feature for "complete trap standardization".
• Easy internal maintenance: The removal of the body cover provides easy access to the bimetallic element and seat. The removal of the strainer cover permits quick and easy removal of the strainer.
• Automatic air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-upof equipment.
• Valve seats CoCr alloy hardfaced: All Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale.
• Integral strainer: An integral stainless steel strainer protects the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm).
• Positive closing: Every Velan trap closes tightly on saturated steam temperature. Positive closing for long periods on dry superheated steam has enormous advantages in power plant and marine service.
• All-position installation simplifies piping layout.
• Silent operation - no violent line shocks.
• Freezeproof: Velan traps do not require a reservoir of priming water in the body to operate. When installed vertically with inlet on top, they drain completely when cold, and are freezeproof without insulation.
• Positive condensate drainage for process work.
• Silent operation - no violent line shocks.
• Optional temperature controller: An ingenious device that can be adapted to most Velan models permitted adjustment of factory setting under full steam pressure. Condensate discharge temperature can be increased or decreased to meet the specific requirements of any process application. Up to 30% of energy can be saved by extracting the sensible heat of steam.
• Optional extras include: Thermometer, strainer blowdown valve and Piping King units complete with valving.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Steam Traps
Product Number Type SSF
Product Name Bimetallic Steam Trap
Steam Trap Type Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Disc
Operating Pressure 580 psi (408 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037201 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Forged Steam Trap - Type TS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Cast Steel Ball Float Steam Trap DN80 and DN100 - FT44 - Spirax-Sarco
Specs
Steam Trap Type FloatThermostatic
Material SteelForged
Operating Pressure 580 psi (408 m H2O)
View Details