Armstrong International AIC Series Float & Thermostatic Steam Traps Model AICF2

Description
Armstrong AIC Series F&T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F&T traps, such as operation against back pressure, continuous drainage, high-capcity venting of air and CO2, long life and dependable service and enjoys the convenience of in-line connections. Armstrong AIC Series are available with screwed connections (NPT and BSPT) of DIN flanged (DIN standard face-to-face dimension). Armstrong AIC Series F&T traps are the perfect solution for applications where there is a need to vent air and non-condensable gases quickly at start-up.
Datasheet
Description
Armstrong AIC Series F&T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F&T traps, such as operation against back pressure, continuous drainage, high-capcity venting of air and CO2, long life and dependable service and enjoys the convenience of in-line connections. Armstrong AIC Series are available with screwed connections (NPT and BSPT) of DIN flanged (DIN standard face-to-face dimension). Armstrong AIC Series F&T traps are the perfect solution for applications where there is a need to vent air and non-condensable gases quickly at start-up.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIC Series Float & Thermostatic Steam Traps - Model AICF2 - Armstrong International
Three Rivers, MI, USA
AIC Series Float & Thermostatic Steam Traps
Model AICF2
AIC Series Float & Thermostatic Steam Traps Model AICF2
Armstrong AIC Series F&T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F&T traps, such as operation against back pressure, continuous drainage, high-capcity venting of air and CO2, long life and dependable service and enjoys the convenience of in-line connections. Armstrong AIC Series are available with screwed connections (NPT and BSPT) of DIN flanged (DIN standard face-to-face dimension). Armstrong AIC Series F&T traps are the perfect solution for applications where there is a need to vent air and non-condensable gases quickly at start-up.

Armstrong AIC Series F&T traps are designed for industrial service from 0 to 465 psig (32 bar). They featrue all the benefits of Armstrong F&T traps, such as operation against back pressure, continuous drainage, high-capcity venting of air and CO2, long life and dependable service and enjoys the convenience of in-line connections. Armstrong AIC Series are available with screwed connections (NPT and BSPT) of DIN flanged (DIN standard face-to-face dimension).

Armstrong AIC Series F&T traps are the perfect solution for applications where there is a need to vent air and non-condensable gases quickly at start-up.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Steam Traps
Product Number Model AICF2
Product Name AIC Series Float & Thermostatic Steam Traps
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
Operating Temperature 572 F (300 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 87.02 psi (61.24 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile
Operating Pressure 50 psi (35.19 m H2O)
View Details
300 Series Inverted Bucket Steam Trap - Model 315 - Armstrong International
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 650 psi (457 m H2O)
View Details
Bimetallic Steam Trap - Piping King - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 2500 psi (1759 m H2O)
View Details